Vishay Intertechnology, Inc. RES 17.4K OHM 1/10W .1% AXIAL RNC50H1742BSRSL

Description
RES 17.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/10W .1% AXIAL - RNC50H1742BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/10W .1% AXIAL
RNC50H1742BSRSL
RES 17.4K OHM 1/10W .1% AXIAL RNC50H1742BSRSL
RES 17.4Kohm 1/10W .1% AXIAL

RES 17.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1742BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1742BSRSL-ND
Through Hole Resistors RNC50H1742BSRSL-ND
17.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1742BSRSL RNC50H1742BSRSL-ND
Product Name RES 17.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers