Vishay Intertechnology, Inc. RES 17.2K OHM 1/10W 1% AXIAL RNC50H1722FSRE6

Description
RES 17.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2K OHM 1/10W 1% AXIAL - RNC50H1722FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2K OHM 1/10W 1% AXIAL
RNC50H1722FSRE6
RES 17.2K OHM 1/10W 1% AXIAL RNC50H1722FSRE6
RES 17.2Kohm 1/10W 1% AXIAL

RES 17.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1722FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1722FSRE6-ND
Through Hole Resistors RNC50H1722FSRE6-ND
17.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1722FSRE6 RNC50H1722FSRE6-ND
Product Name RES 17.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details