Vishay Intertechnology, Inc. RES 172 OHM 1/10W .5% AXIAL RNC50H1720DRB14

Description
RES 172ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 172ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 172 OHM 1/10W .5% AXIAL - RNC50H1720DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172 OHM 1/10W .5% AXIAL
RNC50H1720DRB14
RES 172 OHM 1/10W .5% AXIAL RNC50H1720DRB14
RES 172ohm 1/10W .5% AXIAL

RES 172ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1720DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1720DRB14-ND
Through Hole Resistors RNC50H1720DRB14-ND
172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1720DRB14 RNC50H1720DRB14-ND
Product Name RES 172 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 172 ohms 172 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers