Vishay Precision Group RES 16.9 OHM 1/10W 1% AXIAL RNC50H16R9FSR36

Description
RES 16.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/10W 1% AXIAL - RNC50H16R9FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/10W 1% AXIAL
RNC50H16R9FSR36
RES 16.9 OHM 1/10W 1% AXIAL RNC50H16R9FSR36
RES 16.9ohm 1/10W 1% AXIAL

RES 16.9ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H16R9FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H16R9FSR36-ND
Through Hole Resistors RNC50H16R9FSR36-ND
16.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,16.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 06M8087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
06M8087
Resistor,metal Film,16.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 06M8087
Resistor,Metal Film,16.9Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,16.9Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H16R9FSR36 RNC50H16R9FSR36-ND 06M8087
Product Name RES 16.9 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details