Vishay Intertechnology, Inc. RES 16.9 OHM 1/10W 1% AXIAL RNC50H16R9FSBSL

Description
RES 16.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/10W 1% AXIAL - RNC50H16R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/10W 1% AXIAL
RNC50H16R9FSBSL
RES 16.9 OHM 1/10W 1% AXIAL RNC50H16R9FSBSL
RES 16.9ohm 1/10W 1% AXIAL

RES 16.9ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H16R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H16R9FSBSL-ND
Through Hole Resistors RNC50H16R9FSBSL-ND
16.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H16R9FSBSL RNC50H16R9FSBSL-ND
Product Name RES 16.9 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details