Vishay Precision Group Through Hole Resistors RNC50H16R9FSB14

Description
16.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H16R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H16R9FSB14-ND
Through Hole Resistors RNC50H16R9FSB14-ND
16.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,16.9,1%,50PPM,S/.001%,BULK - RNC50H16R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,16.9,1%,50PPM,S/.001%,BULK
RNC50H16R9FSB14
MF,1/10W,16.9,1%,50PPM,S/.001%,BULK RNC50H16R9FSB14
MF,1/10W,16.9,1%,50P PM,S/.001%,BULK

MF,1/10W,16.9,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H16R9FSB14-ND RNC50H16R9FSB14
Product Name Through Hole Resistors MF,1/10W,16.9,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers