16.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/10W,16.5,1%,50P
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC50H16R5FSB14-ND | RNC50H16R5FSB14 |
| Product Name | Through Hole Resistors | MF,1/10W,16.5,1%,50PPM,S/.001%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 16.5 ohms |