Vishay Intertechnology, Inc. Res Metal Film 16.5 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H16R5FMB14

Description
Res Metal Film 16.5 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 16.5 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.5 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC50H16R5FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.5 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC50H16R5FMB14
Res Metal Film 16.5 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H16R5FMB14
Res Metal Film 16.5 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 16.5 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H16R5FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H16R5FMB14-ND
Through Hole Resistors RNC50H16R5FMB14-ND
16.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H16R5FMB14 RNC50H16R5FMB14-ND
Product Name Res Metal Film 16.5 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details