Vishay Intertechnology, Inc. RES 16.7K OHM 1/10W .5% AXIAL RNC50H1672DSRSL

Description
RES 16.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 16.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.7K OHM 1/10W .5% AXIAL - RNC50H1672DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/10W .5% AXIAL
RNC50H1672DSRSL
RES 16.7K OHM 1/10W .5% AXIAL RNC50H1672DSRSL
RES 16.7Kohm 1/10W .5% AXIAL

RES 16.7Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1672DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1672DSRSL-ND
Through Hole Resistors RNC50H1672DSRSL-ND
16.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1672DSRSL RNC50H1672DSRSL-ND
Product Name RES 16.7K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details