Vishay Intertechnology, Inc. RES 16.7K OHM 1/10W .1% AXIAL RNC50H1672BSBSL

Description
RES 16.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.7K OHM 1/10W .1% AXIAL - RNC50H1672BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/10W .1% AXIAL
RNC50H1672BSBSL
RES 16.7K OHM 1/10W .1% AXIAL RNC50H1672BSBSL
RES 16.7Kohm 1/10W .1% AXIAL

RES 16.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1672BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1672BSBSL-ND
Through Hole Resistors RNC50H1672BSBSL-ND
16.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1672BSBSL RNC50H1672BSBSL-ND
Product Name RES 16.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details