Vishay Intertechnology, Inc. RES 16.7K OHM 1/10W .1% AXIAL RNC50H1672BRB14

Description
RES 16.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.7K OHM 1/10W .1% AXIAL - RNC50H1672BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/10W .1% AXIAL
RNC50H1672BRB14
RES 16.7K OHM 1/10W .1% AXIAL RNC50H1672BRB14
RES 16.7Kohm 1/10W .1% AXIAL

RES 16.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1672BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1672BRB14-ND
Through Hole Resistors RNC50H1672BRB14-ND
16.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1672BRB14 RNC50H1672BRB14-ND
Product Name RES 16.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details