Vishay Intertechnology, Inc. RES 1.67K OHM 1/10W .1% AXIAL RNC50H1671BSBSL

Description
RES 1.67Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.67Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.67K OHM 1/10W .1% AXIAL - RNC50H1671BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67K OHM 1/10W .1% AXIAL
RNC50H1671BSBSL
RES 1.67K OHM 1/10W .1% AXIAL RNC50H1671BSBSL
RES 1.67Kohm 1/10W .1% AXIAL

RES 1.67Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1671BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1671BSBSL-ND
Through Hole Resistors RNC50H1671BSBSL-ND
1.67 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.67 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1671BSBSL RNC50H1671BSBSL-ND
Product Name RES 1.67K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details