Vishay Intertechnology, Inc. RES 167 OHM 1/10W .1% AXIAL RNC50H1670BSRSL

Description
RES 167ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 167ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 167 OHM 1/10W .1% AXIAL - RNC50H1670BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 167 OHM 1/10W .1% AXIAL
RNC50H1670BSRSL
RES 167 OHM 1/10W .1% AXIAL RNC50H1670BSRSL
RES 167ohm 1/10W .1% AXIAL

RES 167ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1670BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1670BSRSL-ND
Through Hole Resistors RNC50H1670BSRSL-ND
167 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

167 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1670BSRSL RNC50H1670BSRSL-ND
Product Name RES 167 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 167 ohms 167 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details