Vishay Precision Group MF,1/10W,1.65K ,1%,50PPM,S/.001%,BULK RNC50H1651FSB14

Description
MF,1/10W,1.65K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,1.65K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,1.65K ,1%,50PPM,S/.001%,BULK - RNC50H1651FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,1.65K ,1%,50PPM,S/.001%,BULK
RNC50H1651FSB14
MF,1/10W,1.65K ,1%,50PPM,S/.001%,BULK RNC50H1651FSB14
MF,1/10W,1.65K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,1.65K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H1651FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1651FSB14-ND
Through Hole Resistors RNC50H1651FSB14-ND
1.65 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.65Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C7117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.65Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C7117
Resistor,metal Film,1.65Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C7117
Resistor,Metal Film,1.65KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,1.65KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1651FSB14 RNC50H1651FSB14-ND 52C7117
Product Name MF,1/10W,1.65K ,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,1.65Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details