Vishay Intertechnology, Inc. RES 165 OHM 1/10W .1% AXIAL RNC50H1650BSRSL

Description
RES 165ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/10W .1% AXIAL - RNC50H1650BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/10W .1% AXIAL
RNC50H1650BSRSL
RES 165 OHM 1/10W .1% AXIAL RNC50H1650BSRSL
RES 165ohm 1/10W .1% AXIAL

RES 165ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1650BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1650BSRSL-ND
Through Hole Resistors RNC50H1650BSRSL-ND
165 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1650BSRSL RNC50H1650BSRSL-ND
Product Name RES 165 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers