Vishay Intertechnology, Inc. RES 162 OHM 1/10W 1% AXIAL RNC50H1620FSRSL

Description
RES 162ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/10W 1% AXIAL - RNC50H1620FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/10W 1% AXIAL
RNC50H1620FSRSL
RES 162 OHM 1/10W 1% AXIAL RNC50H1620FSRSL
RES 162ohm 1/10W 1% AXIAL

RES 162ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1620FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1620FSRSL-ND
Through Hole Resistors RNC50H1620FSRSL-ND
162 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1620FSRSL RNC50H1620FSRSL-ND
Product Name RES 162 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details