Vishay Intertechnology, Inc. RES 1.6K OHM 1/10W 1% AXIAL RNC50H1601FSB14

Description
RES 1.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/10W 1% AXIAL - RNC50H1601FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/10W 1% AXIAL
RNC50H1601FSB14
RES 1.6K OHM 1/10W 1% AXIAL RNC50H1601FSB14
RES 1.6Kohm 1/10W 1% AXIAL

RES 1.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1601FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1601FSB14-ND
Through Hole Resistors RNC50H1601FSB14-ND
1.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1601FSB14 RNC50H1601FSB14-ND
Product Name RES 1.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers