Vishay Intertechnology, Inc. Through Hole Resistors RNC50H15R8FSB14

Description
15.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H15R8FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H15R8FSB14-ND
Through Hole Resistors RNC50H15R8FSB14-ND
15.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,15.8,1%,50PPM,S/.001%,BULK - RNC50H15R8FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,15.8,1%,50PPM,S/.001%,BULK
RNC50H15R8FSB14
MF,1/10W,15.8,1%,50PPM,S/.001%,BULK RNC50H15R8FSB14
MF,1/10W,15.8,1%,50P PM,S/.001%,BULK

MF,1/10W,15.8,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H15R8FSB14-ND RNC50H15R8FSB14
Product Name Through Hole Resistors MF,1/10W,15.8,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 158519P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details