Vishay Precision Group MF,1/10W,15.4,1%,50PPM,S/.001%,BULK RNC50H15R4FSB14

Description
MF,1/10W,15.4,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,15.4,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,15.4,1%,50PPM,S/.001%,BULK - RNC50H15R4FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,15.4,1%,50PPM,S/.001%,BULK
RNC50H15R4FSB14
MF,1/10W,15.4,1%,50PPM,S/.001%,BULK RNC50H15R4FSB14
MF,1/10W,15.4,1%,50P PM,S/.001%,BULK

MF,1/10W,15.4,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H15R4FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H15R4FSB14-ND
Through Hole Resistors RNC50H15R4FSB14-ND
15.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,15.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 06M8016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
06M8016
Resistor,metal Film,15.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 06M8016
Resistor,Metal Film,15.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,15.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H15R4FSB14 RNC50H15R4FSB14-ND 06M8016
Product Name MF,1/10W,15.4,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,15.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details