Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1543FRRE8

Description
154 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50H1543FRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1543FRRE8TR-ND
Through Hole Resistors 541-RNC50H1543FRRE8TR-ND
154 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50H1543FRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50H1543FRRE8
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC50H1543FRRE8
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50H1543FRRE8TR-ND RNC50H1543FRRE8
Product Name Through Hole Resistors Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers