Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1543FMRE8

Description
154 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50H1543FMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1543FMRE8TR-ND
Through Hole Resistors 541-RNC50H1543FMRE8TR-ND
154 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC50H1543FMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC50H1543FMRE8
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H1543FMRE8
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50H1543FMRE8TR-ND RNC50H1543FMRE8
Product Name Through Hole Resistors Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers