Vishay Intertechnology, Inc. RES 1.54K OHM 1/10W 1% AXIAL RNC50H1541FSRSL

Description
RES 1.54Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/10W 1% AXIAL - RNC50H1541FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/10W 1% AXIAL
RNC50H1541FSRSL
RES 1.54K OHM 1/10W 1% AXIAL RNC50H1541FSRSL
RES 1.54Kohm 1/10W 1% AXIAL

RES 1.54Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1541FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1541FSRSL-ND
Through Hole Resistors RNC50H1541FSRSL-ND
1.54 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1541FSRSL RNC50H1541FSRSL-ND
Product Name RES 1.54K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers