Vishay Intertechnology, Inc. RES 154 OHM 1/10W 1% AXIAL RNC50H1540FSB14

Description
RES 154ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/10W 1% AXIAL - RNC50H1540FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/10W 1% AXIAL
RNC50H1540FSB14
RES 154 OHM 1/10W 1% AXIAL RNC50H1540FSB14
RES 154ohm 1/10W 1% AXIAL

RES 154ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1540FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1540FSB14-ND
Through Hole Resistors RNC50H1540FSB14-ND
154 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1540FSB14 RNC50H1540FSB14-ND
Product Name RES 154 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details