Res Metal Film 154 Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
154 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,154Ohms,200WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50H1540FRB14 | RNC50H1540FRB14-ND | 52C6908 |
| Product Name | Res Metal Film 154 Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,154Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 10 watts | 0.1000 watts |