Vishay Intertechnology, Inc. RES 15.2K OHM 1/10W .1% AXIAL RNC50H1522BSBSL

Description
RES 15.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2K OHM 1/10W .1% AXIAL - RNC50H1522BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 1/10W .1% AXIAL
RNC50H1522BSBSL
RES 15.2K OHM 1/10W .1% AXIAL RNC50H1522BSBSL
RES 15.2Kohm 1/10W .1% AXIAL

RES 15.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1522BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1522BSBSL-ND
Through Hole Resistors RNC50H1522BSBSL-ND
15.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1522BSBSL RNC50H1522BSBSL-ND
Product Name RES 15.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers