Vishay Intertechnology, Inc. RES 150K OHM 1/10W .1% AXIAL RNC50H1503BRBSL

Description
RES 150Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/10W .1% AXIAL - RNC50H1503BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/10W .1% AXIAL
RNC50H1503BRBSL
RES 150K OHM 1/10W .1% AXIAL RNC50H1503BRBSL
RES 150Kohm 1/10W .1% AXIAL

RES 150Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1503BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1503BRBSL-ND
Through Hole Resistors RNC50H1503BRBSL-ND
150 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1503BRBSL RNC50H1503BRBSL-ND
Product Name RES 150K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers