Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1502BSRE6

Description
15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1502BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1502BSRE6-ND
Through Hole Resistors RNC50H1502BSRE6-ND
15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,15K ,.1%,50PPM,S/.001%,T/R - RNC50H1502BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,15K ,.1%,50PPM,S/.001%,T/R
RNC50H1502BSRE6
MF,1/10W,15K ,.1%,50PPM,S/.001%,T/R RNC50H1502BSRE6
MF,1/10W,15K ,.1%,50PPM,S/.001%,T /R

MF,1/10W,15K ,.1%,50PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H1502BSRE6-ND RNC50H1502BSRE6
Product Name Through Hole Resistors MF,1/10W,15K ,.1%,50PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details