Vishay Intertechnology, Inc. Res Metal Film 1.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H1501FMB14

Description
Res Metal Film 1.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC50H1501FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC50H1501FMB14
Res Metal Film 1.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H1501FMB14
Res Metal Film 1.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H1501FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1501FMB14-ND
Through Hole Resistors RNC50H1501FMB14-ND
1.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1501FMB14 RNC50H1501FMB14-ND
Product Name Res Metal Film 1.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details