Vishay Intertechnology, Inc. MF,1/10W,150,1%,50PPM,S/.001%,T/R RNC50H1500FSRE6

Description
MF,1/10W,150,1%,50PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,150,1%,50PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,150,1%,50PPM,S/.001%,T/R - RNC50H1500FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,150,1%,50PPM,S/.001%,T/R
RNC50H1500FSRE6
MF,1/10W,150,1%,50PPM,S/.001%,T/R RNC50H1500FSRE6
MF,1/10W,150,1%,50PP M,S/.001%,T/R

MF,1/10W,150,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H1500FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1500FSRE6-ND
Through Hole Resistors RNC50H1500FSRE6-ND
150 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1500FSRE6 RNC50H1500FSRE6-ND
Product Name MF,1/10W,150,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details