Vishay Intertechnology, Inc. RES 150 OHM 1/10W .5% AXIAL RNC50H1500DSBSL

Description
RES 150ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/10W .5% AXIAL - RNC50H1500DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/10W .5% AXIAL
RNC50H1500DSBSL
RES 150 OHM 1/10W .5% AXIAL RNC50H1500DSBSL
RES 150ohm 1/10W .5% AXIAL

RES 150ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1500DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1500DSBSL-ND
Through Hole Resistors RNC50H1500DSBSL-ND
150 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1500DSBSL RNC50H1500DSBSL-ND
Product Name RES 150 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers