Vishay Intertechnology, Inc. RES 14.7 OHM 1/10W 1% AXIAL RNC50H14R7FSBSL

Description
RES 14.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/10W 1% AXIAL - RNC50H14R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/10W 1% AXIAL
RNC50H14R7FSBSL
RES 14.7 OHM 1/10W 1% AXIAL RNC50H14R7FSBSL
RES 14.7ohm 1/10W 1% AXIAL

RES 14.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H14R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H14R7FSBSL-ND
Through Hole Resistors RNC50H14R7FSBSL-ND
14.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H14R7FSBSL RNC50H14R7FSBSL-ND
Product Name RES 14.7 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers