Vishay Intertechnology, Inc. RES 14.7K OHM 1/10W 1% AXIAL RNC50H1472FSB14

Description
RES 14.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/10W 1% AXIAL - RNC50H1472FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/10W 1% AXIAL
RNC50H1472FSB14
RES 14.7K OHM 1/10W 1% AXIAL RNC50H1472FSB14
RES 14.7Kohm 1/10W 1% AXIAL

RES 14.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RNC50H1472FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1472FSB14-ND
Through Hole Resistors 541-RNC50H1472FSB14-ND
14.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1472FSB14 541-RNC50H1472FSB14-ND
Product Name RES 14.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers