Vishay Intertechnology, Inc. Res Metal Film 143K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC50H1433BRRE7

Description
Res Metal Film 143K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 143K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 143K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50H1433BRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 143K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50H1433BRRE7
Res Metal Film 143K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC50H1433BRRE7
Res Metal Film 143K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 143K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H1433BRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1433BRRE7TR-ND
Through Hole Resistors 541-RNC50H1433BRRE7TR-ND
143 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1433BRRE7 541-RNC50H1433BRRE7TR-ND
Product Name Res Metal Film 143K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers