Vishay Intertechnology, Inc. RES 1.43K OHM 1/10W .5% AXIAL RNC50H1431DPBSL

Description
RES 1.43Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/10W .5% AXIAL - RNC50H1431DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/10W .5% AXIAL
RNC50H1431DPBSL
RES 1.43K OHM 1/10W .5% AXIAL RNC50H1431DPBSL
RES 1.43Kohm 1/10W .5% AXIAL

RES 1.43Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1431DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1431DPBSL-ND
Through Hole Resistors RNC50H1431DPBSL-ND
1.43 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1431DPBSL RNC50H1431DPBSL-ND
Product Name RES 1.43K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers