Vishay Intertechnology, Inc. MF,1/10W,1.43K , .1%,50PPM,S/.001%,T/R RNC50H1431BSRE6

Description
MF,1/10W,1.43K , .1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,1.43K , .1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,1.43K , .1%,50PPM,S/.001%,T/R - RNC50H1431BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,1.43K , .1%,50PPM,S/.001%,T/R
RNC50H1431BSRE6
MF,1/10W,1.43K , .1%,50PPM,S/.001%,T/R RNC50H1431BSRE6
MF,1/10W,1.43K , .1%,50PPM,S/.001%,T/ R

MF,1/10W,1.43K , .1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H1431BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1431BSRE6-ND
Through Hole Resistors RNC50H1431BSRE6-ND
1.43 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1431BSRE6 RNC50H1431BSRE6-ND
Product Name MF,1/10W,1.43K , .1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details