Vishay Intertechnology, Inc. RES 14.2K OHM 1/10W .1% AXIAL RNC50H1422BMRSL

Description
RES 14.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.2K OHM 1/10W .1% AXIAL - RNC50H1422BMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.2K OHM 1/10W .1% AXIAL
RNC50H1422BMRSL
RES 14.2K OHM 1/10W .1% AXIAL RNC50H1422BMRSL
RES 14.2Kohm 1/10W .1% AXIAL

RES 14.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1422BMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1422BMRSL-ND
Through Hole Resistors RNC50H1422BMRSL-ND
14.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1422BMRSL RNC50H1422BMRSL-ND
Product Name RES 14.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details