Vishay Intertechnology, Inc. Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H1422BMRE6

Description
Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC50H1422BMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC50H1422BMRE6
Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H1422BMRE6
Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50H1422BMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1422BMRE6-ND
Through Hole Resistors RNC50H1422BMRE6-ND
14.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1422BMRE6 RNC50H1422BMRE6-ND
Product Name Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details