Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1422BMB14

Description
14.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
14.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1422BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1422BMB14-ND
Through Hole Resistors RNC50H1422BMB14-ND
14.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC50H1422BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC50H1422BMB14
Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H1422BMB14
Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H1422BMB14-ND RNC50H1422BMB14
Product Name Through Hole Resistors Res Metal Film 14.2K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details