Vishay Precision Group MF,1/10W,1.42K,.1%,50PPM,S/.001%,BULK RNC50H1421BSB14

Description
MF,1/10W,1.42K,.1%,5 0PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,1.42K,.1%,5 0PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,1.42K,.1%,50PPM,S/.001%,BULK - RNC50H1421BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,1.42K,.1%,50PPM,S/.001%,BULK
RNC50H1421BSB14
MF,1/10W,1.42K,.1%,50PPM,S/.001%,BULK RNC50H1421BSB14
MF,1/10W,1.42K,.1%,5 0PPM,S/.001%,BULK

MF,1/10W,1.42K,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H1421BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1421BSB14-ND
Through Hole Resistors RNC50H1421BSB14-ND
1.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1421BSB14 RNC50H1421BSB14-ND
Product Name MF,1/10W,1.42K,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details