RES 142ohm 1/10W .5% AXIAL
142 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,142Ohms,200WV,.
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50H1420DSB14 | RNC50H1420DSB14-ND | 52C6674 |
| Product Name | RES 142 OHM 1/10W .5% AXIAL | Through Hole Resistors | Resistor,metal Film,142Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 142 ohms | 142 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor |