Vishay Intertechnology, Inc. MF,1/10W,142 OHM,.1%,50PPM,S/.001%,BULK RNC50H1420BSB14

Description
MF,1/10W,142ohm,.1%, 50PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,142ohm,.1%, 50PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,142 OHM,.1%,50PPM,S/.001%,BULK - RNC50H1420BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,142 OHM,.1%,50PPM,S/.001%,BULK
RNC50H1420BSB14
MF,1/10W,142 OHM,.1%,50PPM,S/.001%,BULK RNC50H1420BSB14
MF,1/10W,142ohm,.1%, 50PPM,S/.001%,BULK

MF,1/10W,142ohm,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H1420BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1420BSB14-ND
Through Hole Resistors RNC50H1420BSB14-ND
142 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

142 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1420BSB14 RNC50H1420BSB14-ND
Product Name MF,1/10W,142 OHM,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Resistance Range 142 ohms 142 ohms
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers