Vishay Intertechnology, Inc. RES 140 OHM 1/10W 1% AXIAL RNC50H1400FRRE6

Description
RES 140ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/10W 1% AXIAL - RNC50H1400FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/10W 1% AXIAL
RNC50H1400FRRE6
RES 140 OHM 1/10W 1% AXIAL RNC50H1400FRRE6
RES 140ohm 1/10W 1% AXIAL

RES 140ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1400FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1400FRRE6-ND
Through Hole Resistors RNC50H1400FRRE6-ND
140 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

140 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,140Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C6623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C6623
Resistor,metal Film,140Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C6623
Resistor,Metal Film,140Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,140Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1400FRRE6 RNC50H1400FRRE6-ND 52C6623
Product Name RES 140 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,140Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details