Vishay Intertechnology, Inc. RES 1.38K OHM 1/10W .1% AXIAL RNC50H1381BSB14

Description
RES 1.38Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.38Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.38K OHM 1/10W .1% AXIAL - RNC50H1381BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.38K OHM 1/10W .1% AXIAL
RNC50H1381BSB14
RES 1.38K OHM 1/10W .1% AXIAL RNC50H1381BSB14
RES 1.38Kohm 1/10W .1% AXIAL

RES 1.38Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1381BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1381BSB14-ND
Through Hole Resistors RNC50H1381BSB14-ND
1.38 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.38 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1381BSB14 RNC50H1381BSB14-ND
Product Name RES 1.38K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1380 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details