Vishay Intertechnology, Inc. RES 138 OHM 1/10W .1% AXIAL RNC50H1380BSRSL

Description
RES 138ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 138ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 138 OHM 1/10W .1% AXIAL - RNC50H1380BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 138 OHM 1/10W .1% AXIAL
RNC50H1380BSRSL
RES 138 OHM 1/10W .1% AXIAL RNC50H1380BSRSL
RES 138ohm 1/10W .1% AXIAL

RES 138ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1380BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1380BSRSL-ND
Through Hole Resistors RNC50H1380BSRSL-ND
138 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

138 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1380BSRSL RNC50H1380BSRSL-ND
Product Name RES 138 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 138 ohms 138 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details