Vishay Intertechnology, Inc. RES 137K OHM 1/10W .1% AXIAL RNC50H1373BSRSL

Description
RES 137Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/10W .1% AXIAL - RNC50H1373BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/10W .1% AXIAL
RNC50H1373BSRSL
RES 137K OHM 1/10W .1% AXIAL RNC50H1373BSRSL
RES 137Kohm 1/10W .1% AXIAL

RES 137Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1373BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1373BSRSL-ND
Through Hole Resistors RNC50H1373BSRSL-ND
137 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

137 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1373BSRSL RNC50H1373BSRSL-ND
Product Name RES 137K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers