Vishay Precision Group RES 13.5K OHM 1/10W .5% AXIAL RNC50H1352DRB14

Description
RES 13.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5K OHM 1/10W .5% AXIAL - RNC50H1352DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5K OHM 1/10W .5% AXIAL
RNC50H1352DRB14
RES 13.5K OHM 1/10W .5% AXIAL RNC50H1352DRB14
RES 13.5Kohm 1/10W .5% AXIAL

RES 13.5Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1352DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1352DRB14-ND
Through Hole Resistors RNC50H1352DRB14-ND
13.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,13.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 06M7918 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
06M7918
Resistor,metal Film,13.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 06M7918
Resistor,Metal Film,13.5KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,13.5KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1352DRB14 RNC50H1352DRB14-ND 06M7918
Product Name RES 13.5K OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,13.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details