Vishay Intertechnology, Inc. RES 135 OHM 1/10W .5% AXIAL RNC50H1350DSBSL

Description
RES 135ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 135ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135 OHM 1/10W .5% AXIAL - RNC50H1350DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135 OHM 1/10W .5% AXIAL
RNC50H1350DSBSL
RES 135 OHM 1/10W .5% AXIAL RNC50H1350DSBSL
RES 135ohm 1/10W .5% AXIAL

RES 135ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1350DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1350DSBSL-ND
Through Hole Resistors RNC50H1350DSBSL-ND
135 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

135 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1350DSBSL RNC50H1350DSBSL-ND
Product Name RES 135 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135 ohms 135 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers