Vishay Intertechnology, Inc. MF,1/10W,13.3K,.1%,50PPM,S/.001%,T/R RNC50H1332BSRE6

Description
MF,1/10W,13.3K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,13.3K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,13.3K,.1%,50PPM,S/.001%,T/R - RNC50H1332BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,13.3K,.1%,50PPM,S/.001%,T/R
RNC50H1332BSRE6
MF,1/10W,13.3K,.1%,50PPM,S/.001%,T/R RNC50H1332BSRE6
MF,1/10W,13.3K,.1%,5 0PPM,S/.001%,T/R

MF,1/10W,13.3K,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H1332BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1332BSRE6-ND
Through Hole Resistors RNC50H1332BSRE6-ND
13.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1332BSRE6 RNC50H1332BSRE6-ND
Product Name MF,1/10W,13.3K,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details