Vishay Intertechnology, Inc. Res Metal Film 1.33K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H1331FSB1431

Description
Res Metal Film 1.33K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.33K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.33K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H1331FSB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.33K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H1331FSB1431
Res Metal Film 1.33K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H1331FSB1431
Res Metal Film 1.33K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 1.33K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC50H1331FSB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1331FSB1431-ND
Through Hole Resistors 541-RNC50H1331FSB1431-ND
1.33 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.33 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1331FSB1431 541-RNC50H1331FSB1431-ND
Product Name Res Metal Film 1.33K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details