Vishay Intertechnology, Inc. RES 13.2K OHM 1/10W .5% AXIAL RNC50H1322DSBSL

Description
RES 13.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.2K OHM 1/10W .5% AXIAL - RNC50H1322DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2K OHM 1/10W .5% AXIAL
RNC50H1322DSBSL
RES 13.2K OHM 1/10W .5% AXIAL RNC50H1322DSBSL
RES 13.2Kohm 1/10W .5% AXIAL

RES 13.2Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1322DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1322DSBSL-ND
Through Hole Resistors RNC50H1322DSBSL-ND
13.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1322DSBSL RNC50H1322DSBSL-ND
Product Name RES 13.2K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers